Newport Electronics, Inc. Pid Controller, -1999-1999, 90-240Vac; No. Of Digits / Alpha Newport Electronics I833-C4EIT

Description
PID CONTROLLER, -1999-1999, 90-240VAC; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-1999 to 9999; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:90VAC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PID CONTROLLER, -1999-1999, 90-240VAC; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-1999 to 9999; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:90VAC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pid Controller, -1999-1999, 90-240Vac; No. Of Digits / Alpha Newport Electronics - 29X6370 - Newark, An Avnet Company
Chicago, IL, United States
Pid Controller, -1999-1999, 90-240Vac; No. Of Digits / Alpha Newport Electronics
29X6370
Pid Controller, -1999-1999, 90-240Vac; No. Of Digits / Alpha Newport Electronics 29X6370
PID CONTROLLER, -1999-1999, 90-240VAC; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-1999 to 9999; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:90VAC; Product Range:- RoHS Compliant: Yes

PID CONTROLLER, -1999-1999, 90-240VAC; No. of Digits / Alpha:4; Meter Function:Temperature; Meter Range:-1999 to 9999; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:90VAC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 29X6370
Product Name Pid Controller, -1999-1999, 90-240Vac; No. Of Digits / Alpha Newport Electronics
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products