Newport Electronics, Inc. Dual S.p. 10A Relay Digit Process Meter-Dpm Kit; No. Of Digits / Alpha Newport Electronics BDT1

Description
DUAL S.P. 10A RELAY DIGIT PROCESS METER-DPM KIT; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:-RoHS Compliant: No
Datasheet
Description
DUAL S.P. 10A RELAY DIGIT PROCESS METER-DPM KIT; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual S.p. 10A Relay Digit Process Meter-Dpm Kit; No. Of Digits / Alpha Newport Electronics - 73K4618 - Newark, An Avnet Company
Chicago, IL, United States
Dual S.p. 10A Relay Digit Process Meter-Dpm Kit; No. Of Digits / Alpha Newport Electronics
73K4618
Dual S.p. 10A Relay Digit Process Meter-Dpm Kit; No. Of Digits / Alpha Newport Electronics 73K4618
DUAL S.P. 10A RELAY DIGIT PROCESS METER-DPM KIT; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:-RoHS Compliant: No

DUAL S.P. 10A RELAY DIGIT PROCESS METER-DPM KIT; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 73K4618
Product Name Dual S.p. 10A Relay Digit Process Meter-Dpm Kit; No. Of Digits / Alpha Newport Electronics
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details