Newport Electronics, Inc. Single Set Point Newport; No. Of Digits / Alpha Newport Electronics BDS1

Description
SINGLE SET POINT - NEWPORT; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:- RoHS Compliant: No
Description
SINGLE SET POINT - NEWPORT; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Single Set Point Newport; No. Of Digits / Alpha Newport Electronics - 73K4617 - Newark, An Avnet Company
Chicago, IL, United States
Single Set Point Newport; No. Of Digits / Alpha Newport Electronics
73K4617
Single Set Point Newport; No. Of Digits / Alpha Newport Electronics 73K4617
SINGLE SET POINT - NEWPORT; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:- RoHS Compliant: No

SINGLE SET POINT - NEWPORT; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 73K4617
Product Name Single Set Point Newport; No. Of Digits / Alpha Newport Electronics
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meters for Load Cell, Strain Gauge and Microvolt Applications, L20000WM - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details