Newport Electronics, Inc. Panel Meter, Dc Current, 7-32Vdc; No. Of Digits / Alpha Newport Electronics 205-PA1,R,C2

Description
PANEL METER, DC CURRENT, 7-32VDC; No. of Digits / Alpha:3.5; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:63mm; Supply Voltage Min:7VDC; Product Range:- RoHS Compliant: No
Description
PANEL METER, DC CURRENT, 7-32VDC; No. of Digits / Alpha:3.5; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:63mm; Supply Voltage Min:7VDC; Product Range:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Newport Electronics Panel Meter (part number 88F4091) is designed for measuring DC current within a range of 4 mA to 20 mA. It features a 3.5-digit LED display with a digit height of 14.2 mm, providing clear visibility. The meter operates with a supply voltage between 7 VDC and 32 VDC, making it suitable for various applications. It requires a panel cutout of 22.2 mm in height and 63 mm in width, fitting into a standard 3/64 DIN cutout. The device is compact, with overall dimensions of 24 mm in height, 72 mm in width, and a depth of less than 120 mm, including connectors. This panel meter is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Newport Electronics Panel Meter (part number 88F4091) is designed for measuring DC current within a range of 4 mA to 20 mA. It features a 3.5-digit LED display with a digit height of 14.2 mm, providing clear visibility. The meter operates with a supply voltage between 7 VDC and 32 VDC, making it suitable for various applications. It requires a panel cutout of 22.2 mm in height and 63 mm in width, fitting into a standard 3/64 DIN cutout. The device is compact, with overall dimensions of 24 mm in height, 72 mm in width, and a depth of less than 120 mm, including connectors. This panel meter is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Dc Current, 7-32Vdc; No. Of Digits / Alpha Newport Electronics - 88F4091 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Dc Current, 7-32Vdc; No. Of Digits / Alpha Newport Electronics
88F4091
Panel Meter, Dc Current, 7-32Vdc; No. Of Digits / Alpha Newport Electronics 88F4091
PANEL METER, DC CURRENT, 7-32VDC; No. of Digits / Alpha:3.5; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:63mm; Supply Voltage Min:7VDC; Product Range:- RoHS Compliant: No

PANEL METER, DC CURRENT, 7-32VDC; No. of Digits / Alpha:3.5; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:63mm; Supply Voltage Min:7VDC; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 88F4091
Product Name Panel Meter, Dc Current, 7-32Vdc; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 2102706 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Flow, rate, speed
Width 68 mm (2.68 inch)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details