Newport Electronics, Inc. Digital Meter, Dc Volt, 115Vac; No. Of Digits / Alpha Newport Electronics 205-EV4,R,C0

Description
DIGITAL METER, DC VOLT, 115VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to 10V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:63mm; Supply Voltage Min:-; Supply Voltage Max:115VAC RoHS Compliant: No
Datasheet
Description
DIGITAL METER, DC VOLT, 115VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to 10V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:63mm; Supply Voltage Min:-; Supply Voltage Max:115VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Meter, Dc Volt, 115Vac; No. Of Digits / Alpha Newport Electronics - 55X4847 - Newark, An Avnet Company
Chicago, IL, United States
Digital Meter, Dc Volt, 115Vac; No. Of Digits / Alpha Newport Electronics
55X4847
Digital Meter, Dc Volt, 115Vac; No. Of Digits / Alpha Newport Electronics 55X4847
DIGITAL METER, DC VOLT, 115VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to 10V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:63mm; Supply Voltage Min:-; Supply Voltage Max:115VAC RoHS Compliant: No

DIGITAL METER, DC VOLT, 115VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to 10V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:63mm; Supply Voltage Min:-; Supply Voltage Max:115VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55X4847
Product Name Digital Meter, Dc Volt, 115Vac; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MFM383A-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers