Newport Electronics, Inc. Dc Voltage Meter, 3.5Digit, 97.75-132.25Vac; No. Of Digits / Alpha Newport Electronics 201AN-3,D4

Description
DC VOLTAGE METER, 3.5DIGIT, 97.75-132.25VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:-1.999V to +1.999V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:97.75VAC RoHS Compliant: No
Datasheet
Description
DC VOLTAGE METER, 3.5DIGIT, 97.75-132.25VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:-1.999V to +1.999V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:97.75VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Voltage Meter, 3.5Digit, 97.75-132.25Vac; No. Of Digits / Alpha Newport Electronics - 92B0067 - Newark, An Avnet Company
Chicago, IL, United States
Dc Voltage Meter, 3.5Digit, 97.75-132.25Vac; No. Of Digits / Alpha Newport Electronics
92B0067
Dc Voltage Meter, 3.5Digit, 97.75-132.25Vac; No. Of Digits / Alpha Newport Electronics 92B0067
DC VOLTAGE METER, 3.5DIGIT, 97.75-132.25VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:-1.999V to +1.999V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:97.75VAC RoHS Compliant: No

DC VOLTAGE METER, 3.5DIGIT, 97.75-132.25VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:-1.999V to +1.999V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:97.75VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 92B0067
Product Name Dc Voltage Meter, 3.5Digit, 97.75-132.25Vac; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details