The PIG® SpillBlocker® Dike PLR212 is a temporary, removable spill barrier designed for small leaks, featuring a 2.25-inch wide by 10-foot long by 1.375-inch high polyurethane section with interlocking end joints for seamless connection. It creates a liquid-proof seal on smooth surfaces using a tear-resistant top layer and a tacky underside, resists water, oils, and many chemicals, and is reusable with soap and water cleaning. The dike is high-visibility yellow, operates between 0°F and 160°F, and withstands brief exposure up to 225°F. It weighs 10.4 lbs (4.7 kg) and is stored between 0°F and 120°F. Its typical life expectancy is five years with regular inspection.
Ideal For Small Spills One 2.25" W x 10' L x 1.375" H Section
Don't waste a big blocker on a small leak. This 1.375"H SpillBlocker is just right for leaky machinery until you can make repairs.
| New Pig Corporation | |
|---|---|
| Product Category | Spill Containment Systems |
| Product Number | PLR212 |
| Product Name | PIG® SpillBlocker® Dike |