PIG® Latching Drum Lid for Draining DRM1212 is a hinged, one-hand latching lid designed for 55-gallon steel drums to facilitate compliant draining of waste liquids. The lid features a nitrile gasket and locking mechanism to reduce vapor emissions, is padlockable with a 0.25-inch shackle, and has a powder-coated steel construction with a chemical-resistant finish. It measures 23.62 inches wide by 23.62 inches long by 10 inches high (60 cm × 60 cm × 25 cm) and weighs 27 lbs (12.2 kg). The lid maintains a closed position during draining and remains upright when open. A 18-inch diameter by 5.75-inch high draining area is provided, and color variants (black, red, yellow) support drum segregation. Sold one per box.
For 55 gal. Steel Drums Bolt-Ring
The easiest way to drain filters, parts, and containers while staying in compliance with closed container regs.
| New Pig Corporation | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | DRM1212 |
| Product Name | PIG® Latching Drum Lid for Draining |