The PIG® DRM1065 is a latching drum lid designed for secure containment of flammable materials in 55-gallon steel drums, featuring FM-approved nylon fusible plugs that melt in fire to vent pressure and meet NFPA 30 requirements. It includes a nitrile gasket, one-hand latching handle, lockable latch, and powder-coated steel construction. Dimensions are 24.4 inches wide by 27.1 inches long by 4.5 inches high, with a weight of 25 pounds. The lid is padlockable with a 0.25-inch shackle and includes a drum locking bolt ring for secure attachment.
For 55 gal. Steel Drums Bolt-Ring
The only FM-Approved latching lid - meets NFPA 30 venting requirements and helps you safely contain and lock flammable materials in a 55-gallon steel drum.
| New Pig Corporation | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | DRM1065 |
| Product Name | PIG® Latching Drum Lid with Fusible Plugs |