The PIG® Latching Drum Lid with Fast-Latch Ring (DRM1072) is a hinged lid designed for 55-gallon steel drums to ensure secure, compliant sealing. It features a fast-latch ring with an adjustment rod to fit reconditioned drums, a one-hand latching handle, and a nitrile gasket to reduce vapor emissions. The lid is padlockable with a 0.25-inch shackle, has a chemical-resistant powder coat finish, and includes hinge stops and a removable hinge pin. It measures 25.13 inches wide by 27.1 inches long by 4.75 inches high and weighs 18 pounds. Available in black, red, and yellow, it complies with 29 CFR 1910.106(e)(2)(i), 29 CFR 1910.22(a), and 40 CFR 261.4, among other hazardous waste regulations.
For 55 gal. Steel Drums Fast Latch
The fastest, easiest installing latching drum lid you can buy, keeps your drums and hazardous waste storage containers securely closed and locked to comply with regs!
| New Pig Corporation | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | DRM1072 |
| Product Name | PIG® Latching Drum Lid with Fast-Latch Ring |