RECEPTACLE DL1 SERIES 7 PIN MALE
Neutrik NC7MD-L-1 XLR Connector
Receptacle DL1 series 7 pin male - solder cups- nickel/silver RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NC7MD-L-1-ND | NC7MD-L-1 | 4487221 | 27B4394 |
| Product Name | Circular Connector Assemblies | Audio & Video Connectors | XLR Connectors | Receptacle Dl1 Series 7 Pin Male - Solder Cups- Nickel/silver Rohs Compliant Neutrik |
| Connector Type | Circular / Cylindrical Connectors | Audio / Video | Audio / Video | |
| Mounting | Free Hanging (In-Line); Panel Mount | Panel mount | ||
| Voltage Rating | 50 volts | 50 volts | ||
| Current Rating | 5.0 amps |