Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROBOTS
NEUROMEKA CO.,LTD
0 -- COBOTS
Neuromeka Co.,Ltd
Cobots
0
Description
Cobots
Neuromeka Co.,Ltd
Done
Description
Cobots
Suppliers
Company
Product
Description
Supplier Links
Neuromeka Co.,Ltd
Seoul, Korea, South
Cobots
0
Cobots
0
Cobots
Cobots
Supplier's Site
Technical Specifications
Neuromeka Co.,Ltd
Product Category
Robots
Product Number
0
Product Name
Cobots
Robot Type
Collaborative / Cobot
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Hexapod, High Precision, 200 mm Diameter Platform, 20 kg Load, M6
HXP100-MECA
Specs
Robot Type
Parallel Robot (Delta/Hexapod)
Drive System
Electric
# of Axes
6 #
View Details
PI (Physik Instrumente) L.P.
Piezo Hexapod
P-915KWEF
Specs
Robot Type
Parallel Robot (Delta/Hexapod)
Drive System
Electric
Industry / Application
Dynamic Optimization of Axial Runout, Eccentricity and Evenness of Rotation Stages; Vibration Insulation, Fine Adjustment
View Details
Isotech, Inc.
X/Y/Z Heavy Duty Cartesian Gantry System
MCS-UC1
Specs
Robot Type
Gantry
# of Axes
3 #
X-axis Travel
1000 to 5250 mm (39.37 to 207 inch)
View Details
Visumatic Industrial Products
Cartesian Robot Advanced
Specs
Robot Type
Cartesian; (Robot System)
Industry / Application
Robotic Assembly
# of Axes
3 #
View Details