NEURA Robotics GmbH Cobots MAiRA M

Description
Neura Robotics MAiRA M is a 7-axis collaborative robot with a reach of 1,400 mm and a payload capacity of 15 kg. It features high precision with a repeatability of 0.01 mm and operates within a temperature range of 0 to 50 °C. The robot's advanced design includes an integrated 3D camera for AI-based object recognition, facilitating autonomous processing and interaction in various applications. The MAiRA M supports flexible programming and use across different environments, making it suitable for tasks such as machine tending, quality assurance, and prototyping. Its robust construction and IP65 rating ensure durability in industrial settings, while its intuitive interface allows users of varying experience levels to operate and program the robot efficiently. With a maximum linear TCP speed of 4.5 m/s and comprehensive connectivity options including EtherCAT, TCP/IP, and Modbus TCP, the MAiRA M integrates seamlessly into automation systems. Its design aims to bridge the gap between human operators and robotic systems, enhancing productivity and ease of use in diverse manufacturing and quality control scenarios.
Description
Neura Robotics MAiRA M is a 7-axis collaborative robot with a reach of 1,400 mm and a payload capacity of 15 kg. It features high precision with a repeatability of 0.01 mm and operates within a temperature range of 0 to 50 °C. The robot's advanced design includes an integrated 3D camera for AI-based object recognition, facilitating autonomous processing and interaction in various applications. The MAiRA M supports flexible programming and use across different environments, making it suitable for tasks such as machine tending, quality assurance, and prototyping. Its robust construction and IP65 rating ensure durability in industrial settings, while its intuitive interface allows users of varying experience levels to operate and program the robot efficiently. With a maximum linear TCP speed of 4.5 m/s and comprehensive connectivity options including EtherCAT, TCP/IP, and Modbus TCP, the MAiRA M integrates seamlessly into automation systems. Its design aims to bridge the gap between human operators and robotic systems, enhancing productivity and ease of use in diverse manufacturing and quality control scenarios.

Suppliers

Company
Product
Description
Supplier Links
Metzingen, Germany
Cobots
MAiRA M
Cobots MAiRA M
Neura Robotics MAiRA M is a 7-axis collaborative robot with a reach of 1,400 mm and a payload capacity of 15 kg. It features high precision with a repeatability of 0.01 mm and operates within a temperature range of 0 to 50 °C. The robot's advanced design includes an integrated 3D camera for AI-based object recognition, facilitating autonomous processing and interaction in various applications. The MAiRA M supports flexible programming and use across different environments, making it suitable for tasks such as machine tending, quality assurance, and prototyping. Its robust construction and IP65 rating ensure durability in industrial settings, while its intuitive interface allows users of varying experience levels to operate and program the robot efficiently. With a maximum linear TCP speed of 4.5 m/s and comprehensive connectivity options including EtherCAT, TCP/IP, and Modbus TCP, the MAiRA M integrates seamlessly into automation systems. Its design aims to bridge the gap between human operators and robotic systems, enhancing productivity and ease of use in diverse manufacturing and quality control scenarios.

Neura Robotics MAiRA M is a 7-axis collaborative robot with a reach of 1,400 mm and a payload capacity of 15 kg. It features high precision with a repeatability of 0.01 mm and operates within a temperature range of 0 to 50 °C. The robot's advanced design includes an integrated 3D camera for AI-based object recognition, facilitating autonomous processing and interaction in various applications.
The MAiRA M supports flexible programming and use across different environments, making it suitable for tasks such as machine tending, quality assurance, and prototyping. Its robust construction and IP65 rating ensure durability in industrial settings, while its intuitive interface allows users of varying experience levels to operate and program the robot efficiently.
With a maximum linear TCP speed of 4.5 m/s and comprehensive connectivity options including EtherCAT, TCP/IP, and Modbus TCP, the MAiRA M integrates seamlessly into automation systems. Its design aims to bridge the gap between human operators and robotic systems, enhancing productivity and ease of use in diverse manufacturing and quality control scenarios.

Supplier's Site

Technical Specifications

  NEURA Robotics GmbH
Product Category Robots
Product Number MAiRA M
Product Name Cobots
Robot Type Collaborative / Cobot
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, High Precision, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Pickers -  - ARBURG
Specs
Robot Type (Robot System)
Industry / Application Sprue Picker
Load Capacity 1 kg (2.21 lbs)
View Details
6-Axis Positioner with Controller - H-820 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Industry and research; For life science, biotechnology, automation, micromachining
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details