NEURA Robotics GmbH Datasheets for Robots

Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more

Product Name Notes
Cobots
Neura Robotics MAiRA M is a 7-axis collaborative robot with a reach of 1,400 mm and a payload capacity of 15 kg. It features high precision with a repeatability of...
The Neura Robotics 4NE-1 is a humanoid robot distinguished by its advanced cognitive abilities and human-like form factor. Standing 180 cm tall and weighing 80 kg, it's built to operate...
The Neura Robotics LARA 10 is a versatile collaborative robot designed for industrial use, combining robust performance with user-friendly features. It offers a reach of 1,000 mm and a payload...
The Neura Robotics LARA 5 is a 6-axis collaborative robot designed for industrial applications with a focus on precision and ease of use. It features an 800 mm reach and...
The Neura Robotics MAiRA L is a collaborative robot designed for versatility in complex automation tasks. It features a reach of 1,600 mm and a payload capacity of 12 kg,...
The Neura Robotics MAiRA S is a highly advanced collaborative robot designed for versatility and ease of use in industrial settings. It features a reach of 1,100 mm and a...