Rogers Machinery Company, Inc. Viking Pump - Stainless Steel Pumps HL

Description
Stainless steel window guards offer protection against moving parts U-Plus™ bracket seal chamber accepts a variety of seal types Double row ball bearing or tapered roller bearings for axial thrust control Internal circulation promotes flow behind the rotor ProPort™ casing offers an adaptable port design with a variety of port sizes and types One-piece cast bracket with seal between bearings provides rigid foundation to maximize seal bearing life Large diameter threaded bearing housing allows easy seal removal Features & Benefits All stainless steel construction for corrosion resistance over a wider pH range ProPort™ casing utilizes mounting pads on each port designed to fit a variety of different flange types and sizes, enabling flexibility when connecting pumps to piping U-Plus™ bracket, available on H-QS sizes, offers seal location to be in the stuffing box or behind the rotor Integral jacketed chambers in bracket and head allow pumps to maintain constant temperature and consistent product flow
Request a Quote Datasheet
Description
Stainless steel window guards offer protection against moving parts U-Plus™ bracket seal chamber accepts a variety of seal types Double row ball bearing or tapered roller bearings for axial thrust control Internal circulation promotes flow behind the rotor ProPort™ casing offers an adaptable port design with a variety of port sizes and types One-piece cast bracket with seal between bearings provides rigid foundation to maximize seal bearing life Large diameter threaded bearing housing allows easy seal removal Features & Benefits All stainless steel construction for corrosion resistance over a wider pH range ProPort™ casing utilizes mounting pads on each port designed to fit a variety of different flange types and sizes, enabling flexibility when connecting pumps to piping U-Plus™ bracket, available on H-QS sizes, offers seal location to be in the stuffing box or behind the rotor Integral jacketed chambers in bracket and head allow pumps to maintain constant temperature and consistent product flow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Viking Pump - Stainless Steel Pumps - HL - Rogers Machinery Company, Inc.
Portland, OR, United States
Viking Pump - Stainless Steel Pumps
HL
Viking Pump - Stainless Steel Pumps HL
Stainless steel window guards offer protection against moving parts U-Plus™ bracket seal chamber accepts a variety of seal types Double row ball bearing or tapered roller bearings for axial thrust control Internal circulation promotes flow behind the rotor ProPort™ casing offers an adaptable port design with a variety of port sizes and types One-piece cast bracket with seal between bearings provides rigid foundation to maximize seal bearing life Large diameter threaded bearing housing allows easy seal removal Features & Benefits All stainless steel construction for corrosion resistance over a wider pH range ProPort™ casing utilizes mounting pads on each port designed to fit a variety of different flange types and sizes, enabling flexibility when connecting pumps to piping U-Plus™ bracket, available on H-QS sizes, offers seal location to be in the stuffing box or behind the rotor Integral jacketed chambers in bracket and head allow pumps to maintain constant temperature and consistent product flow
  • Stainless steel window guards offer protection against moving parts
  • U-Plus™ bracket seal chamber accepts a variety of seal types
  • Double row ball bearing or tapered roller bearings for axial thrust control
  • Internal circulation promotes flow behind the rotor
  • ProPort™ casing offers an adaptable port design with a variety of port sizes and types
  • One-piece cast bracket with seal between bearings provides rigid foundation to maximize seal bearing life
  • Large diameter threaded bearing housing allows easy seal removal

Features & Benefits

  • All stainless steel construction for corrosion resistance over a wider pH range
  • ProPort™ casing utilizes mounting pads on each port designed to fit a variety of different flange types and sizes, enabling flexibility when connecting pumps to piping
  • U-Plus™ bracket, available on H-QS sizes, offers seal location to be in the stuffing box or behind the rotor
  • Integral jacketed chambers in bracket and head allow pumps to maintain constant temperature and consistent product flow
Supplier's Site Datasheet

Technical Specifications

  Rogers Machinery Company, Inc.
Product Category Liquid Handling Pumps
Product Number HL
Product Name Viking Pump - Stainless Steel Pumps
Discharge Pressure 150.0 psi (105 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Special Duty AODD Pumps - sandpiper-special-duty-aodd-pumps - Rogers Machinery Company, Inc.
Specs
Liquid Flow 0.000 to 43.000 GPM (0.00 to 162.88 L/min)
Discharge Size 1.500 inch (38.1 mm)
View Details
SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G20F - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 208.000 GPM (0.00 to 787.88 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details