Networks International Corporation LC Bandpass Filter D-407-2

Description
Type: Bandpass Center Frequency: 90.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMT Package: CR-100-050-023S Length: 1.000 (in) Width: 0.500 (in) Height: 0.230 (in)
Description
Type: Bandpass Center Frequency: 90.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMT Package: CR-100-050-023S Length: 1.000 (in) Width: 0.500 (in) Height: 0.230 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - D-407-2 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
D-407-2
LC Bandpass Filter D-407-2
Type: Bandpass Center Frequency: 90.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMT Package: CR-100-050-023S Length: 1.000 (in) Width: 0.500 (in) Height: 0.230 (in)

Type: Bandpass Center Frequency: 90.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMT Package: CR-100-050-023S Length: 1.000 (in) Width: 0.500 (in) Height: 0.230 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number D-407-2
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA - 855728 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
RF Filters - 1761-1118-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 7500 MHz
View Details
2 suppliers
1-18GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0118S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 1000 to 18000 MHz
Insertion Loss 1.5 dB
View Details
Passive GaAs MMIC 17.5 - 28.8 GHz Bandpass Filter - MFBP-00156CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 60000 MHz
View Details