Networks International Corporation LC Bandpass Filter C-960

Description
Type: Bandpass Center Frequency: 360.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: S4-125-050-038S Length: 1.250 (in) Width: 0.500 (in) Height: 0.380 (in)
Description
Type: Bandpass Center Frequency: 360.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: S4-125-050-038S Length: 1.250 (in) Width: 0.500 (in) Height: 0.380 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-960 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-960
LC Bandpass Filter C-960
Type: Bandpass Center Frequency: 360.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: S4-125-050-038S Length: 1.250 (in) Width: 0.500 (in) Height: 0.380 (in)

Type: Bandpass Center Frequency: 360.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: S4-125-050-038S Length: 1.250 (in) Width: 0.500 (in) Height: 0.380 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-960
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter - QPQ5510 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 1761-B021MC8S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2105 MHz
View Details
8400-8450MHz SMA-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(8425/50)-2096S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 8300 to 8500 MHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC 19.8 - 23.8 GHz Bandpass Filter - MFBP-00154CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 19800 to 23800 MHz
View Details