Marki Microwave LLC Passive GaAs MMIC 19.8 - 23.8 GHz Bandpass Filter MFBP-00154CH

Description
The MFBP-00154CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. The MFBP-00154CH features a 19.8-23.8GHz 1dBc passband and 2.2dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00154CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFBP-00154CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. The MFBP-00154CH features a 19.8-23.8GHz 1dBc passband and 2.2dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00154CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 19.8 - 23.8 GHz Bandpass Filter - MFBP-00154CH - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 19.8 - 23.8 GHz Bandpass Filter
MFBP-00154CH
Passive GaAs MMIC 19.8 - 23.8 GHz Bandpass Filter MFBP-00154CH
The MFBP-00154CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. The MFBP-00154CH features a 19.8-23.8GHz 1dBc passband and 2.2dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00154CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFBP-00154CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. The MFBP-00154CH features a 19.8-23.8GHz 1dBc passband and 2.2dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00154CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBP-00154CH
Product Name Passive GaAs MMIC 19.8 - 23.8 GHz Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

MFBT-00003PSM, GaAs MMIC Tunable Filter - MFBT-00003PSM - Marki Microwave LLC
Specs
Fc 10000 to 26000 MHz
Package Type Surface Mount
View Details
Passive GaAs MMIC 2.6 GHz Lowpass Filter - MFLP-00023CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 2010 MHz
View Details
Passive GaAs MMIC 27.8 - 39.5 GHz Bandpass Filter - MFBP-00157CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 60000 MHz
View Details
Passive GaAs MMIC 7.8 - 11.8 GHz Bandpass Filter - MFBP-00151CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 7800 to 11900 MHz
View Details