Networks International Corporation LC Bandpass Filter C-950

Description
Type: Bandpass Center Frequency: 428.000 (MHz) Bandwidth: (MHz) Poles: 8 Mount: SMA Package: CR-200-050-050C Length: 2.000 (in) Width: 0.500 (in) Height: 0.500 (in)
Description
Type: Bandpass Center Frequency: 428.000 (MHz) Bandwidth: (MHz) Poles: 8 Mount: SMA Package: CR-200-050-050C Length: 2.000 (in) Width: 0.500 (in) Height: 0.500 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-950 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-950
LC Bandpass Filter C-950
Type: Bandpass Center Frequency: 428.000 (MHz) Bandwidth: (MHz) Poles: 8 Mount: SMA Package: CR-200-050-050C Length: 2.000 (in) Width: 0.500 (in) Height: 0.500 (in)

Type: Bandpass Center Frequency: 428.000 (MHz) Bandwidth: (MHz) Poles: 8 Mount: SMA Package: CR-200-050-050C Length: 2.000 (in) Width: 0.500 (in) Height: 0.500 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-950
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

MFBP-00001PSM, Passive GaAs MMIC 4.7 - 6.2 GHz Bandpass Filter - MFBP-00001PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 4700 to 6200 MHz
View Details
1690 MHz Cavity Band Pass Filter - AB1690B865 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1690 MHz
Bandwidth 32000 kHz
View Details
Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
915-960MHz SMA-Female Cavity Bandstop Filter Rated at 50 Watts (CW) - HRT-SF(932.5/35)-2246S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 400 to 2500 MHz
Insertion Loss 1.5 dB
View Details