Networks International Corporation LC Bandpass Filter C-943

Description
Type: Bandpass Center Frequency: 302.500 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: AL-200-050-049C Length: 2.000 (in) Width: 0.500 (in) Height: 0.490 (in)
Description
Type: Bandpass Center Frequency: 302.500 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: AL-200-050-049C Length: 2.000 (in) Width: 0.500 (in) Height: 0.490 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-943 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-943
LC Bandpass Filter C-943
Type: Bandpass Center Frequency: 302.500 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: AL-200-050-049C Length: 2.000 (in) Width: 0.500 (in) Height: 0.490 (in)

Type: Bandpass Center Frequency: 302.500 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: AL-200-050-049C Length: 2.000 (in) Width: 0.500 (in) Height: 0.490 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-943
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2640120 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 200 to 400 MHz
View Details
5735 MHz Cavity Band Pass Filter - AB5735B577 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5735 MHz
Bandwidth 20000 kHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
Ceramic Resonator Band Pass Filter, 1217 - 1238 MHz, 50Ω - CBP-1228C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers