Networks International Corporation LC Bandpass Filter C-930-147

Description
Type: Bandpass Center Frequency: 147.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMA Package: CR-175-060-044C Length: 1.750 (in) Width: 0.600 (in) Height: 0.500 (in)
Description
Type: Bandpass Center Frequency: 147.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMA Package: CR-175-060-044C Length: 1.750 (in) Width: 0.600 (in) Height: 0.500 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-930-147 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-930-147
LC Bandpass Filter C-930-147
Type: Bandpass Center Frequency: 147.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMA Package: CR-175-060-044C Length: 1.750 (in) Width: 0.600 (in) Height: 0.500 (in)

Type: Bandpass Center Frequency: 147.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMA Package: CR-175-060-044C Length: 1.750 (in) Width: 0.600 (in) Height: 0.500 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-930-147
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

2300-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 70 Watts (CW) - HRT-BF(2350/100)-851N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 100000 kHz
Insertion Loss 1.7 dB
View Details
18825-18935 MHz Cavity Band Pass Filter - AB18880B1066 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18880 MHz
Bandwidth 110000 kHz
View Details
High Pass Filter - 5o2839340 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 100 to 200 MHz
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details