Networks International Corporation LC Bandpass Filter C-913

Description
Type: Bandpass Center Frequency: 830.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMT Package: S3-150-050-035S Length: 1.500 (in) Width: 0.500 (in) Height: 0.350 (in)
Description
Type: Bandpass Center Frequency: 830.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMT Package: S3-150-050-035S Length: 1.500 (in) Width: 0.500 (in) Height: 0.350 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-913 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-913
LC Bandpass Filter C-913
Type: Bandpass Center Frequency: 830.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMT Package: S3-150-050-035S Length: 1.500 (in) Width: 0.500 (in) Height: 0.350 (in)

Type: Bandpass Center Frequency: 830.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMT Package: S3-150-050-035S Length: 1.500 (in) Width: 0.500 (in) Height: 0.350 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-913
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

2-25GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0225S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 2000 to 25000 MHz
Insertion Loss 1.5 dB
View Details
1850-1865 MHz Cavity Band Pass Filter with N-F connectors - AB1857B789-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details
Low Pass Filter - 5o2725221 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 10000 MHz
View Details
Ceramic Filters - ECS-DCF 108 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details