Networks International Corporation LC Bandpass Filter C-910

Description
Type: Bandpass Center Frequency: 68.000 (MHz) Bandwidth: (MHz) Poles: 3 Mount: SMT Package: S3-150-050-035S Length: 1.500 (in) Width: 0.500 (in) Height: 0.350 (in)
Description
Type: Bandpass Center Frequency: 68.000 (MHz) Bandwidth: (MHz) Poles: 3 Mount: SMT Package: S3-150-050-035S Length: 1.500 (in) Width: 0.500 (in) Height: 0.350 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-910 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-910
LC Bandpass Filter C-910
Type: Bandpass Center Frequency: 68.000 (MHz) Bandwidth: (MHz) Poles: 3 Mount: SMT Package: S3-150-050-035S Length: 1.500 (in) Width: 0.500 (in) Height: 0.350 (in)

Type: Bandpass Center Frequency: 68.000 (MHz) Bandwidth: (MHz) Poles: 3 Mount: SMT Package: S3-150-050-035S Length: 1.500 (in) Width: 0.500 (in) Height: 0.350 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-910
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

1200-1220MHz SMA-Female Cavity Bandstop Filter Rated at 25 Watts (CW) - HRT-SF(1210/20)-2026S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 4500 MHz
Insertion Loss 1.8 dB
View Details
WiFi Cavity Band Pass Filter - AB2109B1133 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 34000 kHz
View Details
Band Pass Filter - 5o2686480 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 3400 to 3700 MHz
View Details
Ceramic Filters - ECS-DCF-103 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers