Networks International Corporation LC Bandpass Filter C-906

Description
Type: Bandpass Center Frequency: 2080.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMT Package: S4-175-050-038S Length: 1.750 (in) Width: 0.500 (in) Height: 0.380 (in)
Description
Type: Bandpass Center Frequency: 2080.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMT Package: S4-175-050-038S Length: 1.750 (in) Width: 0.500 (in) Height: 0.380 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-906 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-906
LC Bandpass Filter C-906
Type: Bandpass Center Frequency: 2080.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMT Package: S4-175-050-038S Length: 1.750 (in) Width: 0.500 (in) Height: 0.380 (in)

Type: Bandpass Center Frequency: 2080.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMT Package: S4-175-050-038S Length: 1.750 (in) Width: 0.500 (in) Height: 0.380 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-906
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

3470-3530MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(3500/60)-1578S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 10 to 6400 MHz
Insertion Loss 2 dB
View Details
Filter Select Plus -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details
Passive GaAs MMIC 10 - 13.5 GHz Bandpass Filter - MFBP-00114CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10130 to 13540 MHz
View Details
Band Pass Filter - 5o2632131 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 28000 to 34000 MHz
View Details