Networks International Corporation LC Bandpass Filter C-815

Description
Type: Bandpass Center Frequency: 390.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S4-125-050-038S Length: 1.250 (in) Width: 0.500 (in) Height: 0.380 (in)
Description
Type: Bandpass Center Frequency: 390.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S4-125-050-038S Length: 1.250 (in) Width: 0.500 (in) Height: 0.380 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-815 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-815
LC Bandpass Filter C-815
Type: Bandpass Center Frequency: 390.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S4-125-050-038S Length: 1.250 (in) Width: 0.500 (in) Height: 0.380 (in)

Type: Bandpass Center Frequency: 390.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S4-125-050-038S Length: 1.250 (in) Width: 0.500 (in) Height: 0.380 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-815
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

MFBC-00016PSM, Passive GaAs MMIC 30.60 - 41.00 GHz Bandpass Filter - MFBC-00016PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 30600 to 41000 MHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Fc 24 to 4000 MHz
View Details
Band Pass Filter - 5o26125550 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -10 to 55 C (14 to 131 F)
Fc 1920 to 1980 MHz
View Details
5720-5760MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(5740/40)-1295S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
View Details