Networks International Corporation LC Bandpass Filter C-798

Description
Type: Bandpass Center Frequency: 370.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S4-125-050-038S Length: 1.250 (in) Width: 0.500 (in) Height: 0.380 (in)
Description
Type: Bandpass Center Frequency: 370.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S4-125-050-038S Length: 1.250 (in) Width: 0.500 (in) Height: 0.380 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-798 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-798
LC Bandpass Filter C-798
Type: Bandpass Center Frequency: 370.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S4-125-050-038S Length: 1.250 (in) Width: 0.500 (in) Height: 0.380 (in)

Type: Bandpass Center Frequency: 370.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S4-125-050-038S Length: 1.250 (in) Width: 0.500 (in) Height: 0.380 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-798
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 12.14 - 18.16 GHz Bandpass Filter - MFBP-00043CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 12140 to 18160 MHz
View Details
2061.5 MHz Cavity Band Pass Filter - AB2061B699 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details
Ceramic Filters - ECS-DCF 108 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
915-960MHz SMA-Female Cavity Bandstop Filter Rated at 50 Watts (CW) - HRT-SF(932.5/35)-2246S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 400 to 2500 MHz
Insertion Loss 1.5 dB
View Details