Networks International Corporation LC Bandpass Filter C-779

Description
Type: Bandpass Center Frequency: 140.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMA Package: CR-344-128-075C Length: 3.435 (in) Width: 1.288 (in) Height: 0.750 (in)
Description
Type: Bandpass Center Frequency: 140.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMA Package: CR-344-128-075C Length: 3.435 (in) Width: 1.288 (in) Height: 0.750 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-779 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-779
LC Bandpass Filter C-779
Type: Bandpass Center Frequency: 140.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMA Package: CR-344-128-075C Length: 3.435 (in) Width: 1.288 (in) Height: 0.750 (in)

Type: Bandpass Center Frequency: 140.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMA Package: CR-344-128-075C Length: 3.435 (in) Width: 1.288 (in) Height: 0.750 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-779
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

DC-512MHz N-Female LC Low Pass Filter Rated at 50 Watts (CW) - HRT-LF(DC/512)-617NM - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 512 MHz
Insertion Loss 1 dB
View Details
1710-1813 MHz Cavity Band Pass Filter - AB1761B1027 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1761 MHz
Bandwidth 103000 kHz
View Details
Band Pass Filter - 5o26130350 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -25 to 75 C (-13 to 167 F)
Fc 3420 to 3510 MHz
View Details
Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details