Networks International Corporation LC Bandpass Filter C-748-2

Description
Type: Bandpass Center Frequency: 70.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PCB Package: PC-100-050-035 Length: 1.000 (in) Width: 0.500 (in) Height: 0.350 (in)
Description
Type: Bandpass Center Frequency: 70.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PCB Package: PC-100-050-035 Length: 1.000 (in) Width: 0.500 (in) Height: 0.350 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-748-2 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-748-2
LC Bandpass Filter C-748-2
Type: Bandpass Center Frequency: 70.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PCB Package: PC-100-050-035 Length: 1.000 (in) Width: 0.500 (in) Height: 0.350 (in)

Type: Bandpass Center Frequency: 70.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PCB Package: PC-100-050-035 Length: 1.000 (in) Width: 0.500 (in) Height: 0.350 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-748-2
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

2400-2450MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2425/50)-1596S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details
5540 MHz WiFi Cavity Filter - AB5540B905 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
High Pass Filter - 5o2839340 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 100 to 200 MHz
View Details
Ceramic Filters - ECS-DCF-103 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers