Networks International Corporation LC Bandpass Filter C-733

Description
Type: Bandpass Center Frequency: 143.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: BR-125-038-038P Length: 1.250 (in) Width: 0.380 (in) Height: 0.380 (in)
Description
Type: Bandpass Center Frequency: 143.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: BR-125-038-038P Length: 1.250 (in) Width: 0.380 (in) Height: 0.380 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-733 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-733
LC Bandpass Filter C-733
Type: Bandpass Center Frequency: 143.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: BR-125-038-038P Length: 1.250 (in) Width: 0.380 (in) Height: 0.380 (in)

Type: Bandpass Center Frequency: 143.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: BR-125-038-038P Length: 1.250 (in) Width: 0.380 (in) Height: 0.380 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-733
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF9191A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4000 MHz
View Details
FB-0955, 9.55 GHz Bandpass Filter - FB-0955 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 9550 to ? MHz
Package Type Connectorized
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B702 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details