Networks International Corporation LC Bandpass Filter C-677

Description
Type: Bandpass Center Frequency: 1250.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-150-038-038P Length: 1.500 (in) Width: 0.380 (in) Height: 0.380 (in)
Description
Type: Bandpass Center Frequency: 1250.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-150-038-038P Length: 1.500 (in) Width: 0.380 (in) Height: 0.380 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-677 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-677
LC Bandpass Filter C-677
Type: Bandpass Center Frequency: 1250.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-150-038-038P Length: 1.500 (in) Width: 0.380 (in) Height: 0.380 (in)

Type: Bandpass Center Frequency: 1250.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-150-038-038P Length: 1.500 (in) Width: 0.380 (in) Height: 0.380 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-677
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 1.4 GHz Highpass Filter - MFHP-00024CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 25000 MHz
View Details
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details
Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
1.5-20GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF01P520S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 1500 to 20000 MHz
Insertion Loss 1.5 dB
View Details