Networks International Corporation LC Bandpass Filter C-661

Description
Type: Bandpass Center Frequency: 2.100 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PCB Package: PC-100-050-030 Length: 1.000 (in) Width: 0.500 (in) Height: 0.300 (in)
Description
Type: Bandpass Center Frequency: 2.100 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PCB Package: PC-100-050-030 Length: 1.000 (in) Width: 0.500 (in) Height: 0.300 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-661 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-661
LC Bandpass Filter C-661
Type: Bandpass Center Frequency: 2.100 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PCB Package: PC-100-050-030 Length: 1.000 (in) Width: 0.500 (in) Height: 0.300 (in)

Type: Bandpass Center Frequency: 2.100 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PCB Package: PC-100-050-030 Length: 1.000 (in) Width: 0.500 (in) Height: 0.300 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-661
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF10069A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 925 to 960 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details
FB-2500, 25 GHz Bandpass Filter - FB-2500 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 25000 to 0.0 MHz
Package Type Connectorized
View Details
Low Pass Filter - 5o2745200 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 894 MHz
View Details