Networks International Corporation LC Bandpass Filter C-656-11

Description
Type: Bandpass Center Frequency: 18.062 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)
Description
Type: Bandpass Center Frequency: 18.062 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-656-11 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-656-11
LC Bandpass Filter C-656-11
Type: Bandpass Center Frequency: 18.062 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)

Type: Bandpass Center Frequency: 18.062 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-656-11
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filter - 5o2725221 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 10000 MHz
View Details
3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details
Ceramic Filters - ECS-DCF-101 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Thin Film SMT Band Pass Filter, 8.6 - 8.9 GHz, 50Ω - ABF-8R75G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 8.75 dB
View Details
2 suppliers