Networks International Corporation LC Bandpass Filter C-622

Description
Type: Bandpass Center Frequency: 78.100 (MHz) Bandwidth: (MHz) Poles: 9 Mount: PIN Package: CR-238-100-050P Length: 2.380 (in) Width: 1.000 (in) Height: 0.500 (in)
Description
Type: Bandpass Center Frequency: 78.100 (MHz) Bandwidth: (MHz) Poles: 9 Mount: PIN Package: CR-238-100-050P Length: 2.380 (in) Width: 1.000 (in) Height: 0.500 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-622 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-622
LC Bandpass Filter C-622
Type: Bandpass Center Frequency: 78.100 (MHz) Bandwidth: (MHz) Poles: 9 Mount: PIN Package: CR-238-100-050P Length: 2.380 (in) Width: 1.000 (in) Height: 0.500 (in)

Type: Bandpass Center Frequency: 78.100 (MHz) Bandwidth: (MHz) Poles: 9 Mount: PIN Package: CR-238-100-050P Length: 2.380 (in) Width: 1.000 (in) Height: 0.500 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-622
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1298TR7TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2595 MHz
View Details
RF Filters - 1761-L095XG9S-TCT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 9500 MHz
View Details
5700-5900MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(5800/200)-1340N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 200000 kHz
Insertion Loss 0.5000 dB
View Details
Passive GaAs MMIC 33.77 - 35.92 GHz Bandpass Filter - MFBP-00050CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 33770 to 35920 MHz
View Details