Networks International Corporation LC Bandpass Filter C-618

Description
Type: Bandpass Center Frequency: 62.500 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-300-100-050P Length: 3.000 (in) Width: 1.000 (in) Height: 0.500 (in)
Description
Type: Bandpass Center Frequency: 62.500 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-300-100-050P Length: 3.000 (in) Width: 1.000 (in) Height: 0.500 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-618 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-618
LC Bandpass Filter C-618
Type: Bandpass Center Frequency: 62.500 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-300-100-050P Length: 3.000 (in) Width: 1.000 (in) Height: 0.500 (in)

Type: Bandpass Center Frequency: 62.500 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-300-100-050P Length: 3.000 (in) Width: 1.000 (in) Height: 0.500 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-618
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

MFBC-00018M, Passive GaAs MMIC 44.50-62.50 GHz Bandpass Filter - MFBC-00018M - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 44500 to 62500 MHz
View Details
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
3470-3530MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(3500/60)-1578S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 10 to 6400 MHz
Insertion Loss 2 dB
View Details