Networks International Corporation LC Bandpass Filter C-243

Description
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 10 Mount: PIN Package: CR-358-100-075P Length: 3.580 (in) Width: 1.000 (in) Height: 0.750 (in)
Description
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 10 Mount: PIN Package: CR-358-100-075P Length: 3.580 (in) Width: 1.000 (in) Height: 0.750 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-243 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-243
LC Bandpass Filter C-243
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 10 Mount: PIN Package: CR-358-100-075P Length: 3.580 (in) Width: 1.000 (in) Height: 0.750 (in)

Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 10 Mount: PIN Package: CR-358-100-075P Length: 3.580 (in) Width: 1.000 (in) Height: 0.750 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-243
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

2200-2400MHz N-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(2300/200)-2120N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 3 dB
View Details
4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
Band Pass Filter - 5o2683660 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1350 to 1550 MHz
View Details
Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers