Networks International Corporation LC Bandpass Filter C-217-1

Description
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-250-100-050P Length: 2.500 (in) Width: 1.000 (in) Height: 0.500 (in)
Description
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-250-100-050P Length: 2.500 (in) Width: 1.000 (in) Height: 0.500 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-217-1 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-217-1
LC Bandpass Filter C-217-1
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-250-100-050P Length: 2.500 (in) Width: 1.000 (in) Height: 0.500 (in)

Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-250-100-050P Length: 2.500 (in) Width: 1.000 (in) Height: 0.500 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-217-1
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

MFLP-00004PSM, Passive GaAs MMIC 15.40 GHz Lowpass Filter - MFLP-00004PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 15400 MHz
View Details
1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
3.5-31GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF03P531K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 3500 to 31000 MHz
Insertion Loss 1.5 dB
View Details