Marki Microwave LLC Passive GaAs MMIC 17 GHz Lowpass Filter MFLP-00032CH

Description
The MFLP-00032CH is a passive MMIC surface mount lowpass filter that is an ideal solution for small form factor, high rejection filtering. The MFLP-00032CH features a 17 GHz 3 dBc cutoff and 33 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00032CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFLP-00032CH is a passive MMIC surface mount lowpass filter that is an ideal solution for small form factor, high rejection filtering. The MFLP-00032CH features a 17 GHz 3 dBc cutoff and 33 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00032CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 17 GHz Lowpass Filter - MFLP-00032CH - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 17 GHz Lowpass Filter
MFLP-00032CH
Passive GaAs MMIC 17 GHz Lowpass Filter MFLP-00032CH
The MFLP-00032CH is a passive MMIC surface mount lowpass filter that is an ideal solution for small form factor, high rejection filtering. The MFLP-00032CH features a 17 GHz 3 dBc cutoff and 33 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00032CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFLP-00032CH is a passive MMIC surface mount lowpass filter that is an ideal solution for small form factor, high rejection filtering. The MFLP-00032CH features a 17 GHz 3 dBc cutoff and 33 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00032CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFLP-00032CH
Product Name Passive GaAs MMIC 17 GHz Lowpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

MFLP-00005CH, Passive GaAs MMIC 18.3 GHz Lowpass Filter - MFLP-00005CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 18300 MHz
View Details
Passive GaAs MMIC 20.1 - 24 GHz Bandpass Filter - MFBP-00154CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 35000 MHz
View Details
Passive GaAs MMIC 7.94 - 9.88 GHz Bandpass Filter - MFBP-00079CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 7940 to 9880 MHz
View Details
MFBC-00020M, Passive GaAs MMIC 77.35 - 107.80 GHz Bandpass Filter Family - MFBC-00020M - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 77350 to 107800 MHz
View Details