Networks International Corporation LC Bandpass Filter C-206-7

Description
Type: Bandpass Center Frequency: 650.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-200-075-050P Length: 2.000 (in) Width: 0.750 (in) Height: 0.500 (in)
Description
Type: Bandpass Center Frequency: 650.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-200-075-050P Length: 2.000 (in) Width: 0.750 (in) Height: 0.500 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-206-7 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-206-7
LC Bandpass Filter C-206-7
Type: Bandpass Center Frequency: 650.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-200-075-050P Length: 2.000 (in) Width: 0.750 (in) Height: 0.500 (in)

Type: Bandpass Center Frequency: 650.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-200-075-050P Length: 2.000 (in) Width: 0.750 (in) Height: 0.500 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-206-7
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 290 - 310 MHz, 50Ω - SXBP-300+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 300 dB
View Details
2 suppliers
2200-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(2300/200)-1086N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 200000 kHz
Insertion Loss 0.7500 dB
View Details