Networks International Corporation LC Bandpass Filter C-206-3

Description
Type: Bandpass Center Frequency: 78.500 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-200-075-050P Length: 2.000 (in) Width: 0.750 (in) Height: 0.500 (in)
Description
Type: Bandpass Center Frequency: 78.500 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-200-075-050P Length: 2.000 (in) Width: 0.750 (in) Height: 0.500 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-206-3 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-206-3
LC Bandpass Filter C-206-3
Type: Bandpass Center Frequency: 78.500 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-200-075-050P Length: 2.000 (in) Width: 0.750 (in) Height: 0.500 (in)

Type: Bandpass Center Frequency: 78.500 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-200-075-050P Length: 2.000 (in) Width: 0.750 (in) Height: 0.500 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-206-3
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2658170 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 6000 to 10000 MHz
View Details
WiFi Cavity Band Pass Filter - AB2097B643 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
LTCC Band Pass Filter, 2500 - 2610 MHz, 50Ω - VBF-2555+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers