Mini-Circuits Filters- RF Filters EQY-4-283+

Description
Manufacturer: Mini-Circuits Category: Filters- RF Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 28GHz (Cutoff) Filter Type: Low Pass Insertion Loss: 5.2dB Mounting Type: Surface Mount Package / Case: 6-TDFN Exposed Pad Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm)
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Category: Filters- RF Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 28GHz (Cutoff) Filter Type: Low Pass Insertion Loss: 5.2dB Mounting Type: Surface Mount Package / Case: 6-TDFN Exposed Pad Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters- RF Filters - EQY-4-283+ - Win Source Electronics
Laguna Hills, CA, United States
Filters- RF Filters
EQY-4-283+
Filters- RF Filters EQY-4-283+
Manufacturer: Mini-Circuits Category: Filters- RF Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 28GHz (Cutoff) Filter Type: Low Pass Insertion Loss: 5.2dB Mounting Type: Surface Mount Package / Case: 6-TDFN Exposed Pad Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm)

Manufacturer: Mini-Circuits
Category: Filters- RF Filters
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Frequency: 28GHz (Cutoff)
Filter Type: Low Pass
Insertion Loss: 5.2dB
Mounting Type: Surface Mount
Package / Case: 6-TDFN Exposed Pad
Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm)

Buy Now Datasheet
RF Filters - 3157-EQY-4-283+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER LOW PASS 28GHZ 6TDFN

RF FILTER LOW PASS 28GHZ 6TDFN

Buy Now Datasheet
RF Filters - 3157-EQY-4-283+TR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER LOW PASS 28GHZ 6TDFN

RF FILTER LOW PASS 28GHZ 6TDFN

Buy Now Datasheet
RF Filters - 3157-EQY-4-283+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER LOW PASS 28GHZ 6TDFN

RF FILTER LOW PASS 28GHZ 6TDFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number EQY-4-283+ 3157-EQY-4-283+DKR-ND
Product Name Filters- RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-1143-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 25900 MHz
View Details
2 suppliers
2200-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(2300/200)-1086N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 200000 kHz
Insertion Loss 0.7500 dB
View Details
LTCC Band Pass Filter, 27500 - 28350 MHz, 50Ω - BFCV-2792+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 28.3 dB
View Details
RF Band Pass Filter - UIYBPF100104A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 400000 to 438000 kHz
View Details