Networks International Corporation LC Bandpass Filter C-196

Description
Type: Bandpass Center Frequency: 3.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-300-125-040P Length: 3.000 (in) Width: 1.250 (in) Height: 0.400 (in)
Description
Type: Bandpass Center Frequency: 3.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-300-125-040P Length: 3.000 (in) Width: 1.250 (in) Height: 0.400 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-196 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-196
LC Bandpass Filter C-196
Type: Bandpass Center Frequency: 3.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-300-125-040P Length: 3.000 (in) Width: 1.250 (in) Height: 0.400 (in)

Type: Bandpass Center Frequency: 3.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-300-125-040P Length: 3.000 (in) Width: 1.250 (in) Height: 0.400 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-196
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

L1 Low Loss GPS SAW Filter - QPQ1060 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1560 to 1591 MHz
View Details
RF Filters - 1761-B097QF0S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10000 MHz
View Details
2200-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(2300/200)-1086N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 200000 kHz
Insertion Loss 0.7500 dB
View Details
Passive GaAs MMIC 22.45-29.43 GHz Bandpass Filter - MFBP-00037PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 22450 to 29430 MHz
View Details