Networks International Corporation LC Bandpass Filter C-153

Description
Type: Lowpass Center Frequency: 30.000 (MHz) Poles: 4 Mount: PIN Package: CR-200-050-060P Length: 2.000 (in) Width: 0.500 (in) Height: 0.600 (in)
Description
Type: Lowpass Center Frequency: 30.000 (MHz) Poles: 4 Mount: PIN Package: CR-200-050-060P Length: 2.000 (in) Width: 0.500 (in) Height: 0.600 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-153 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-153
LC Bandpass Filter C-153
Type: Lowpass Center Frequency: 30.000 (MHz) Poles: 4 Mount: PIN Package: CR-200-050-060P Length: 2.000 (in) Width: 0.500 (in) Height: 0.600 (in)

Type: Lowpass Center Frequency: 30.000 (MHz) Poles: 4 Mount: PIN Package: CR-200-050-060P Length: 2.000 (in) Width: 0.500 (in) Height: 0.600 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-153
Product Name LC Bandpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

DC-2000MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/2000)-01S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 2000 MHz
Insertion Loss 1 dB
View Details
2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
Band Stop Filter - 5o29295670 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 2200 MHz
View Details
Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers