Networks International Corporation LC Bandpass Filter C-127

Description
Type: Bandpass Center Frequency: 54.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-200-075-050P Length: 2.000 (in) Width: 0.750 (in) Height: 0.500 (in)
Description
Type: Bandpass Center Frequency: 54.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-200-075-050P Length: 2.000 (in) Width: 0.750 (in) Height: 0.500 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-127 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-127
LC Bandpass Filter C-127
Type: Bandpass Center Frequency: 54.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-200-075-050P Length: 2.000 (in) Width: 0.750 (in) Height: 0.500 (in)

Type: Bandpass Center Frequency: 54.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-200-075-050P Length: 2.000 (in) Width: 0.750 (in) Height: 0.500 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-127
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 32.14 - 33.03 GHz Bandpass Filter - MFBP-00031PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 32140 to 333000 MHz
View Details
5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details
Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
5885-7265MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(6575/1380)-789S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 1.38E6 kHz
Insertion Loss 0.6000 dB
View Details