Networks International Corporation LC Bandpass Filter C-115

Description
Type: Bandpass Center Frequency: 43.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: CR-238-100-065P Length: 2.380 (in) Width: 1.000 (in) Height: 0.650 (in)
Description
Type: Bandpass Center Frequency: 43.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: CR-238-100-065P Length: 2.380 (in) Width: 1.000 (in) Height: 0.650 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-115 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-115
LC Bandpass Filter C-115
Type: Bandpass Center Frequency: 43.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: CR-238-100-065P Length: 2.380 (in) Width: 1.000 (in) Height: 0.650 (in)

Type: Bandpass Center Frequency: 43.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: CR-238-100-065P Length: 2.380 (in) Width: 1.000 (in) Height: 0.650 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-115
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 1400 - 1800 MHz, 50Ω - BPF-A1600+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1600 dB
View Details
3 suppliers
8400-8450MHz SMA-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(8425/50)-2096S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 8300 to 8500 MHz
Insertion Loss 2.5 dB
View Details