Networks International Corporation LC Bandpass Filter C-114

Description
Type: Bandpass Center Frequency: 3.908 (MHz) Bandwidth: (MHz) Poles: 10 Mount: PIN Package: CR-491-194-110P Length: 4.910 (in) Width: 1.940 (in) Height: 1.100 (in)
Description
Type: Bandpass Center Frequency: 3.908 (MHz) Bandwidth: (MHz) Poles: 10 Mount: PIN Package: CR-491-194-110P Length: 4.910 (in) Width: 1.940 (in) Height: 1.100 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-114 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-114
LC Bandpass Filter C-114
Type: Bandpass Center Frequency: 3.908 (MHz) Bandwidth: (MHz) Poles: 10 Mount: PIN Package: CR-491-194-110P Length: 4.910 (in) Width: 1.940 (in) Height: 1.100 (in)

Type: Bandpass Center Frequency: 3.908 (MHz) Bandwidth: (MHz) Poles: 10 Mount: PIN Package: CR-491-194-110P Length: 4.910 (in) Width: 1.940 (in) Height: 1.100 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-114
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi U-NII 5-8 bandBoost™ Filter - QPQ5610 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 1761-B149MC1S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 15000 MHz
View Details
2 suppliers
5700-5900MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(5800/200)-1340N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 200000 kHz
Insertion Loss 0.5000 dB
View Details
Passive GaAs MMIC 29.16 GHz Highpass Filter - MFHP-00040CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 95000 MHz
View Details