Networks International Corporation LC Bandpass Filter C-104

Description
Type: Bandpass Center Frequency: 1.428 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-491-194-110P Length: 4.910 (in) Width: 1.940 (in) Height: 1.100 (in)
Description
Type: Bandpass Center Frequency: 1.428 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-491-194-110P Length: 4.910 (in) Width: 1.940 (in) Height: 1.100 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-104 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-104
LC Bandpass Filter C-104
Type: Bandpass Center Frequency: 1.428 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-491-194-110P Length: 4.910 (in) Width: 1.940 (in) Height: 1.100 (in)

Type: Bandpass Center Frequency: 1.428 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-491-194-110P Length: 4.910 (in) Width: 1.940 (in) Height: 1.100 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-104
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF11576A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 2680 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details
Passive GaAs MMIC 7.7 - 12.8 GHz Bandpass Filter - MFBP-00137PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 7700 to 12800 MHz
View Details
Band Pass Filter - 5o2690620 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1710 to 1910 MHz
View Details