Networks International Corporation LC Bandpass Filter C-103

Description
Type: Bandpass Center Frequency: 1.180 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-491-194-110P Length: 4.910 (in) Width: 1.940 (in) Height: 1.100 (in)
Description
Type: Bandpass Center Frequency: 1.180 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-491-194-110P Length: 4.910 (in) Width: 1.940 (in) Height: 1.100 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-103 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-103
LC Bandpass Filter C-103
Type: Bandpass Center Frequency: 1.180 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-491-194-110P Length: 4.910 (in) Width: 1.940 (in) Height: 1.100 (in)

Type: Bandpass Center Frequency: 1.180 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-491-194-110P Length: 4.910 (in) Width: 1.940 (in) Height: 1.100 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-103
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - CER0519B - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4900 MHz
View Details
RF Filters - 1761-1107-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 5200 MHz
Bandwidth 800000 kHz
View Details
2 suppliers
2300-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 70 Watts (CW) - HRT-BF(2350/100)-851N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 100000 kHz
Insertion Loss 1.7 dB
View Details
Passive GaAs MMIC 2.5-4.1 GHz Bandpass Filter - MFBP-00224CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to ? MHz
View Details