Networks International Corporation LC Bandpass Filter A-540

Description
Type: Bandpass Center Frequency: 20.000 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PIN Package: CR-150-090-074P Length: 1.500 (in) Width: 0.900 (in) Height: 0.740 (in)
Description
Type: Bandpass Center Frequency: 20.000 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PIN Package: CR-150-090-074P Length: 1.500 (in) Width: 0.900 (in) Height: 0.740 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - A-540 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
A-540
LC Bandpass Filter A-540
Type: Bandpass Center Frequency: 20.000 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PIN Package: CR-150-090-074P Length: 1.500 (in) Width: 0.900 (in) Height: 0.740 (in)

Type: Bandpass Center Frequency: 20.000 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PIN Package: CR-150-090-074P Length: 1.500 (in) Width: 0.900 (in) Height: 0.740 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number A-540
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

DC-900MHz – Low Pass Filter - UIYLPF8863A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1200 to 2000 MHz
View Details
Passive GaAs MMIC 17.49 - 25.80 GHz Bandpass Filter - MFBP-00070CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 17490 to 25800 MHz
View Details
Band Stop Filter - 5o29161680 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 3000 MHz
View Details