The ASC6 spring return electric actuator provides 600 in-lb (67.8 Nm) torque with a 400 in-lb (45.2 Nm) start torque and operates in 12 seconds per 90 degrees electrically or 2 seconds with spring return. It features a permanent split capacitor motor with thermal overload protection, an electro-magnetic clutch, and snap-action SPDT limit switches rated at 15A @ 250Vac. The actuator meets NEMA 4 standards with optional NEMA 7 enclosures, uses thermally bonded polyester powder coating, and has a universal mounting design with ISO 5211 F07 mounting pad and a 0.66" square male drive. It is rated for -40°F to 150°F operation with optional heating for sub-freezing environments, supports up to 300 cycles per hour in modulating mode, and weighs 110 lb (49.9 kg). Duty cycle is 75%.
Indelac Controls is proud to introduce models ASC4, ASC6, & ASC10. These heavy duty spring return actuators utilize an electro-mechanical clutch in order to achieve modulating control as well as DC voltage options for our already popular spring return electric actuators. ICI's new ASC series, like all of our products, are 100% American made.
|
Torque: | ASC6 600 In-Lb (67 Nm) |
|
Cycle Time: | 12 sec. / 90° (all voltages) |
|
Duty Cycle: | 25% 115 Vac (standard) 15 min continuous (optional) |
|
MAX CYCLES: | 300 per hour |
|
CLUTCH: | Electro-Mechanical (standard) |
|
ENCLOSURE: | NEMA 4 (standard) NEMA 7 (optional) |
|
COATING: | Thermally bonded polyester powder |
|
POSITION IND.: | Visual indicator (optional) |
|
SWITCHES: | SPDT snap action, 15 Amps @ 250 Vac |
|
Lubrication: | Permanent |
|
WEIGHT: | 110 Lbs |
|
INSTALLATION: | Universal |
|
TEMP. RANGE: | -40°F to 150°F Heater & Thermostat required 0°F & below |
|
OVERRIDE: | Non declutching (optional) |
| Indelac Controls, Inc. | |
|---|---|
| Product Category | Electric Rotary Actuators |
| Product Number | ASC6 |
| Product Name | Spring Return Electric Actuator |
| Rotational Output | Shaft |
| Features | Position Feedback (optional feature) |
| Body Material | Aluminum |
| Rotation Angle | 90°; Multiple Position (optional feature); Adjustable Angle One Side; Adjustable Angle Both Sides |