Linx Technologies 25 Series RF Transceiver Module TRM-915-R25

Description
Wireless UART RF Transceiver Module The 25 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 1 mile (1.6km) line of sight. Operating in the 902 to 928MHz frequency band, the module is capable of generating +13dBm into a 50-ohm load and achieves an outstanding typical sensitivity of -105dBm. The module implements a Frequency Hopping Spread Spectrum (FHSS) protocol along with networking and assured delivery features. It has a Universal Asynchronous Receiver Transmitter (UART) serial interface that can be connected directly to microcontrollers, RS-232 converters or USB adaptors. The module automatically handles all radio functions resulting in a UART-to-antenna wireless link. All configuration settings and data are accessed through the UART interface. The 25 Series has a compatibility mode that enables it to operate with the more powerful, longer-range 250 Series modules. This enables mixed systems where a determination between cost and range can be made. Benefits Easy integration: a complete radio, protocol and UART interface results in a complete UART-to-antenna solution High reliability: high power and a FHSS protocol combined with networking and assured delivery combine to create a robust system Low overhead: all configuration settings are done through the UART interface and the built in protocol handles all over-the-air functions, so very little software development is required Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested Pre-certified: Evaluation modules are already certified
Datasheet
Description
Wireless UART RF Transceiver Module The 25 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 1 mile (1.6km) line of sight. Operating in the 902 to 928MHz frequency band, the module is capable of generating +13dBm into a 50-ohm load and achieves an outstanding typical sensitivity of -105dBm. The module implements a Frequency Hopping Spread Spectrum (FHSS) protocol along with networking and assured delivery features. It has a Universal Asynchronous Receiver Transmitter (UART) serial interface that can be connected directly to microcontrollers, RS-232 converters or USB adaptors. The module automatically handles all radio functions resulting in a UART-to-antenna wireless link. All configuration settings and data are accessed through the UART interface. The 25 Series has a compatibility mode that enables it to operate with the more powerful, longer-range 250 Series modules. This enables mixed systems where a determination between cost and range can be made. Benefits Easy integration: a complete radio, protocol and UART interface results in a complete UART-to-antenna solution High reliability: high power and a FHSS protocol combined with networking and assured delivery combine to create a robust system Low overhead: all configuration settings are done through the UART interface and the built in protocol handles all over-the-air functions, so very little software development is required Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested Pre-certified: Evaluation modules are already certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 Series RF Transceiver Module - TRM-915-R25 - Linx Technologies
Merlin, OR, USA
25 Series RF Transceiver Module
TRM-915-R25
25 Series RF Transceiver Module TRM-915-R25
Wireless UART RF Transceiver Module The 25 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 1 mile (1.6km) line of sight. Operating in the 902 to 928MHz frequency band, the module is capable of generating +13dBm into a 50-ohm load and achieves an outstanding typical sensitivity of -105dBm. The module implements a Frequency Hopping Spread Spectrum (FHSS) protocol along with networking and assured delivery features. It has a Universal Asynchronous Receiver Transmitter (UART) serial interface that can be connected directly to microcontrollers, RS-232 converters or USB adaptors. The module automatically handles all radio functions resulting in a UART-to-antenna wireless link. All configuration settings and data are accessed through the UART interface. The 25 Series has a compatibility mode that enables it to operate with the more powerful, longer-range 250 Series modules. This enables mixed systems where a determination between cost and range can be made. Benefits Easy integration: a complete radio, protocol and UART interface results in a complete UART-to-antenna solution High reliability: high power and a FHSS protocol combined with networking and assured delivery combine to create a robust system Low overhead: all configuration settings are done through the UART interface and the built in protocol handles all over-the-air functions, so very little software development is required Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested Pre-certified: Evaluation modules are already certified

Wireless UART RF Transceiver Module

The 25 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 1 mile (1.6km) line of sight. Operating in the 902 to 928MHz frequency band, the module is capable of generating +13dBm into a 50-ohm load and achieves an outstanding typical sensitivity of -105dBm.

The module implements a Frequency Hopping Spread Spectrum (FHSS) protocol along with networking and assured delivery features. It has a Universal Asynchronous Receiver Transmitter (UART) serial interface that can be connected directly to microcontrollers, RS-232 converters or USB adaptors. The module automatically handles all radio functions resulting in a UART-to-antenna wireless link. All configuration settings and data are accessed through the UART interface.

The 25 Series has a compatibility mode that enables it to operate with the more powerful, longer-range 250 Series modules. This enables mixed systems where a determination between cost and range can be made.

Benefits

  • Easy integration: a complete radio, protocol and UART interface results in a complete UART-to-antenna solution
  • High reliability: high power and a FHSS protocol combined with networking and assured delivery combine to create a robust system
  • Low overhead: all configuration settings are done through the UART interface and the built in protocol handles all over-the-air functions, so very little software development is required
  • Simplify design: modules and antennas are the only RF components you need; no tuning required
  • Streamline production: save time and money with modules that are already tested
  • Pre-certified: Evaluation modules are already certified
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category RF Modules
Product Number TRM-915-R25
Product Name 25 Series RF Transceiver Module
Device Type Rec-Trans
Applications RF Microwave
RF Modulation Frequency Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 6 Front End Module - QPF4288A - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
RF Modules - 2007271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
802.11n Single-Band 1T1R Wireless IoT Module - IGX-RNF1-4010a3 - Intelligraphics, Inc.
Specs
Applications Low-power Embedded Application
RF Modulation CCK, DQPSK, DBPSK; 64QAM, 16QAM, QPSK, BPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Wireless Transceiver Module - MWTC-REC6 & UWTC-REC6 - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Operating Temperature -10.0 to 70.0 C (14.0 to 158.0 F)
View Details